Protektive Pak Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power SPC12248

Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:5.2"; Fastener Length - Metric:132mm; Fastener Width - Imperial:0.6"; Fastener Width - Metric:15.2mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:5.2"; Fastener Length - Metric:132mm; Fastener Width - Imperial:0.6"; Fastener Width - Metric:15.2mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power - 07H7729 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power
07H7729
Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power 07H7729
HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:5.2"; Fastener Length - Metric:132mm; Fastener Width - Imperial:0.6"; Fastener Width - Metric:15.2mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER; Fastener Length - Imperial:5.2"; Fastener Length - Metric:132mm; Fastener Width - Imperial:0.6"; Fastener Width - Metric:15.2mm; Fastener Colour:-; Fastener Material:-; Cable Bundle Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 07H7729
Product Name Hook & Loop Cable Fastener; Fastener Length Imperial Pro Power
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 142793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 19 mm (0.7480 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details
913-1095: LARGE S HOOK - 8-02062-50795-0 - Hardware House, LLC
Specs
Type Hook Fastener
View Details