Protektive Pak Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power SPC11158

Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power - 34C1961 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
34C1961
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power 34C1961
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes

CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 34C1961
Product Name Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 1440691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details