Protektive Pak Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power SPC11156

Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power - 34C1959 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
34C1959
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power 34C1959
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:BlackRoHS Compliant: Yes

CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:15.875mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm; Height:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 34C1959
Product Name Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details