Protektive Pak Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power SPC11148

Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power - 34C1951 - Newark, An Avnet Company
Chicago, IL, United States
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
34C1951
Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power 34C1951
CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 34C1951
Product Name Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 404433 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clip
Diameter 0.280 inch (7.11 mm)
Material Nylon 66
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers