CUSHIONED CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.525mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Red; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 34C1949 |
| Product Name | Cushioned Cable Clamps; Cable Clamp / Clip Type Pro Power |