Desco Industries, Inc. SCS Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height - Language Spanish SIGN17X22S

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in Spanish with the following text: ATENCION AREA DE CONTROL DE ESD UTILIZACION CORRECTA DEL ELECTROSTATICO GROUMDING EQUIPO EN TODO MOMENTO PRECAUCION ESTA AREA CONTIENE DISPOSITIVOS ELECTRONICOS SENSIBLES.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in Spanish with the following text: ATENCION AREA DE CONTROL DE ESD UTILIZACION CORRECTA DEL ELECTROSTATICO GROUMDING EQUIPO EN TODO MOMENTO PRECAUCION ESTA AREA CONTIENE DISPOSITIVOS ELECTRONICOS SENSIBLES.

Suppliers

Company
Product
Description
Supplier Links
SCS Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height - Language Spanish - SCS SIGN17X22S - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height - Language Spanish
SCS SIGN17X22S
SCS Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height - Language Spanish SCS SIGN17X22S
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in Spanish with the following text: ATENCION AREA DE CONTROL DE ESD UTILIZACION CORRECTA DEL ELECTROSTATICO GROUMDING EQUIPO EN TODO MOMENTO PRECAUCION ESTA AREA CONTIENE DISPOSITIVOS ELECTRONICOS SENSIBLES.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in Spanish with the following text: ATENCION AREA DE CONTROL DE ESD UTILIZACION CORRECTA DEL ELECTROSTATICO GROUMDING EQUIPO EN TODO MOMENTO PRECAUCION ESTA AREA CONTIENE DISPOSITIVOS ELECTRONICOS SENSIBLES.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number SCS SIGN17X22S
Product Name SCS Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height - Language Spanish
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp
Width 9.84 inches (250 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details