Desco Industries, Inc. SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height SIGN17X22E

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: ATTENTION ESD CONTROL AREA WEAR PROPER ELECTROSTATIC GROUMDING EQUIPMENT AT ALL TIMES CAUTION THIS AREA CONTAINS SENSITIVE ELECTRONIC DEVICES.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: ATTENTION ESD CONTROL AREA WEAR PROPER ELECTROSTATIC GROUMDING EQUIPMENT AT ALL TIMES CAUTION THIS AREA CONTAINS SENSITIVE ELECTRONIC DEVICES.

Suppliers

Company
Product
Description
Supplier Links
SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height - SCS SIGN17X22E - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height
SCS SIGN17X22E
SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height SCS SIGN17X22E
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: ATTENTION ESD CONTROL AREA WEAR PROPER ELECTROSTATIC GROUMDING EQUIPMENT AT ALL TIMES CAUTION THIS AREA CONTAINS SENSITIVE ELECTRONIC DEVICES.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 17 in width and a 22 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: ATTENTION ESD CONTROL AREA WEAR PROPER ELECTROSTATIC GROUMDING EQUIPMENT AT ALL TIMES CAUTION THIS AREA CONTAINS SENSITIVE ELECTRONIC DEVICES.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number SCS SIGN17X22E
Product Name SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 17 in Width x 22 in Height
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details