Protektive Pak Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power SHMG210BLUE

Description
CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power - 84AJ0985 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power
84AJ0985
Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power 84AJ0985
CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, BLUE, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0985
Product Name Cable Tie, Releasable, Blue, Nylon; Cable Tie Material Pro Power
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details