CABLE TIE, RELEASABLE, BLACK, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:200mm; Cable Tie Width:16mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Releasable; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 84AJ0984 |
| Product Name | Cable Tie, Releasable, Black, Nylon; Cable Tie Material Pro Power |
| Length | 7.87 inch (200 mm) |