Protektive Pak Insulating Tape, 33M X 50Mm; Tape Type Pro Power SH89RD

Description
INSULATING TAPE, 33M X 50MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Description
INSULATING TAPE, 33M X 50MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulating Tape, 33M X 50Mm; Tape Type Pro Power - 61M9724 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Tape, 33M X 50Mm; Tape Type Pro Power
61M9724
Insulating Tape, 33M X 50Mm; Tape Type Pro Power 61M9724
INSULATING TAPE, 33M X 50MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

INSULATING TAPE, 33M X 50MM; Tape Type:Electrical Insulation; Tape Backing Material:PVC (Polyvinylchloride); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61M9724
Product Name Insulating Tape, 33M X 50Mm; Tape Type Pro Power
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyester Film - 254M - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details