Protektive Pak Tape, Pvc, Black/yellow, 1.97x108.3Ft; Tape Type Pro Power SH5012B/Y

Description
TAPE, PVC, BLACK/YELLOW, 1.97"X108.3FT; Tape Type:Hazard; Adhesive Type:Self Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, PVC, BLACK/YELLOW, 1.97"X108.3FT; Tape Type:Hazard; Adhesive Type:Self Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Pvc, Black/yellow, 1.97x108.3Ft; Tape Type Pro Power - 25AJ3642 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, Black/yellow, 1.97x108.3Ft; Tape Type Pro Power
25AJ3642
Tape, Pvc, Black/yellow, 1.97x108.3Ft; Tape Type Pro Power 25AJ3642
TAPE, PVC, BLACK/YELLOW, 1.97"X108.3FT; Tape Type:Hazard; Adhesive Type:Self Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes

TAPE, PVC, BLACK/YELLOW, 1.97"X108.3FT; Tape Type:Hazard; Adhesive Type:Self Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:108.3ft; Roll Length - Metric:33m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 25AJ3642
Product Name Tape, Pvc, Black/yellow, 1.97x108.3Ft; Tape Type Pro Power
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Aluminum Foil Tape - 433 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0036 inches (0.0914 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD01000 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details