Desco Industries, Inc. Desco Blue Rubber Static Dissipative Mat SCS 6861 - 50 in Length - 4 ft Wide - 0.072 in Thick - Snap SCS 6861

Description
The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 4 ft. Thickness is a key component to use of this product and measures in at 0.072 in.
Description
The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 4 ft. Thickness is a key component to use of this product and measures in at 0.072 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Blue Rubber Static Dissipative Mat SCS 6861 - 50 in Length - 4 ft Wide - 0.072 in Thick - Snap - SCS 6861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Blue Rubber Static Dissipative Mat SCS 6861 - 50 in Length - 4 ft Wide - 0.072 in Thick - Snap
SCS 6861
Desco Blue Rubber Static Dissipative Mat SCS 6861 - 50 in Length - 4 ft Wide - 0.072 in Thick - Snap SCS 6861
The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 4 ft. Thickness is a key component to use of this product and measures in at 0.072 in.

The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 4 ft. Thickness is a key component to use of this product and measures in at 0.072 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 6861
Product Name Desco Blue Rubber Static Dissipative Mat SCS 6861 - 50 in Length - 4 ft Wide - 0.072 in Thick - Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP916X10 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 72 inch (1829 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 1974307 - RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details