Desco Industries, Inc. Desco Blue Rubber Static Dissipative Mat SCS 6841 - 50 in Length - 2 ft Wide - 0.072 in Thick - Snap SCS 6841

Description
The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 2 ft. Thickness is a key component to use of this product and measures in at 0.072 in.
Description
The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 2 ft. Thickness is a key component to use of this product and measures in at 0.072 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Blue Rubber Static Dissipative Mat SCS 6841 - 50 in Length - 2 ft Wide - 0.072 in Thick - Snap - SCS 6841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Blue Rubber Static Dissipative Mat SCS 6841 - 50 in Length - 2 ft Wide - 0.072 in Thick - Snap
SCS 6841
Desco Blue Rubber Static Dissipative Mat SCS 6841 - 50 in Length - 2 ft Wide - 0.072 in Thick - Snap SCS 6841
The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 2 ft. Thickness is a key component to use of this product and measures in at 0.072 in.

The Desco blue rubber static dissipative mat is sold 1 each and is another quality product from Desco. Includes: Snaps. The overall length and width are 50 in x 2 ft. Thickness is a key component to use of this product and measures in at 0.072 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS 6841
Product Name Desco Blue Rubber Static Dissipative Mat SCS 6841 - 50 in Length - 2 ft Wide - 0.072 in Thick - Snap
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 8725665 - RS Components, Ltd.
Specs
Material Glass fibre reinforced plastic, silicone carbide
Color(s) Black/yellow
Width 0.0394 inch (1 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details