Protektive Pak Cable Tie, Releasable, Black, Nylon; Cable Tie Material Pro Power RWMG-250 BLK

Description
CABLE TIE, RELEASABLE, BLACK, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, BLACK, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Black, Nylon; Cable Tie Material Pro Power - 84AJ0964 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Black, Nylon; Cable Tie Material Pro Power
84AJ0964
Cable Tie, Releasable, Black, Nylon; Cable Tie Material Pro Power 84AJ0964
CABLE TIE, RELEASABLE, BLACK, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, BLACK, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:65mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0964
Product Name Cable Tie, Releasable, Black, Nylon; Cable Tie Material Pro Power
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers