Desco Industries, Inc. SCS White on Green RoHS Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - 15984 ROHSLABEL

Description
The SCS RoHS label comes packaged 500 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the SCS RoHS label are: 1.75 in W x 1.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This RoHS label uses permanent acrylic for the adhesive. These RoHS labels frequently have text printed on them. Printed text is LEAD FREE RoHS COMPLAINT.
Datasheet
Description
The SCS RoHS label comes packaged 500 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the SCS RoHS label are: 1.75 in W x 1.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This RoHS label uses permanent acrylic for the adhesive. These RoHS labels frequently have text printed on them. Printed text is LEAD FREE RoHS COMPLAINT.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS White on Green RoHS Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - 15984 - 051111-15984 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS White on Green RoHS Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - 15984
051111-15984
SCS White on Green RoHS Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - 15984 051111-15984
The SCS RoHS label comes packaged 500 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the SCS RoHS label are: 1.75 in W x 1.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This RoHS label uses permanent acrylic for the adhesive. These RoHS labels frequently have text printed on them. Printed text is LEAD FREE RoHS COMPLAINT.

The SCS RoHS label comes packaged 500 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the SCS RoHS label are: 1.75 in W x 1.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This RoHS label uses permanent acrylic for the adhesive. These RoHS labels frequently have text printed on them. Printed text is LEAD FREE RoHS COMPLAINT.

Buy Now
Label, Rohs, 44.45 X 44.45Mm; Label Type Scs - 28Y4676 - Newark, An Avnet Company
Chicago, IL, United States
Label, Rohs, 44.45 X 44.45Mm; Label Type Scs
28Y4676
Label, Rohs, 44.45 X 44.45Mm; Label Type Scs 28Y4676
LABEL, ROHS, 44.45 X 44.45MM; Label Type:Identification; Label Height:44.45mm; Label Width:44.45mm; Label Diameter:-; Label Material:Paper; Label Legend:Lead Free; Label Colour:White on Green; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

LABEL, ROHS, 44.45 X 44.45MM; Label Type:Identification; Label Height:44.45mm; Label Width:44.45mm; Label Diameter:-; Label Material:Paper; Label Legend:Lead Free; Label Colour:White on Green; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 051111-15984 28Y4676
Product Name SCS White on Green RoHS Label - 1.75 in Width - 1.75 in Height - Printed Text = LEAD FREE RoHS COMPLAINT - 15984 Label, Rohs, 44.45 X 44.45Mm; Label Type Scs
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 8134542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details