Desco Industries, Inc. SCS Gray Rubber ESD / Anti-Static Runner RM30600L2RGR - 50 ft Length - 30 in Wide - 1.6 mm Thick RM30600L2RGR

Description
The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.
Description
The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Rubber ESD / Anti-Static Runner RM30600L2RGR - 50 ft Length - 30 in Wide - 1.6 mm Thick - SCS RM30600L2RGR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Rubber ESD / Anti-Static Runner RM30600L2RGR - 50 ft Length - 30 in Wide - 1.6 mm Thick
SCS RM30600L2RGR
SCS Gray Rubber ESD / Anti-Static Runner RM30600L2RGR - 50 ft Length - 30 in Wide - 1.6 mm Thick SCS RM30600L2RGR
The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.

The SCS gray rubber ESD / anti-static runner is sold 1 roll per case and is another quality product from SCS. The overall length and width are 50 ft x 30 in. Thickness is a key component to use of this product and measures in at 1.6 mm.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS RM30600L2RGR
Product Name SCS Gray Rubber ESD / Anti-Static Runner RM30600L2RGR - 50 ft Length - 30 in Wide - 1.6 mm Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36301 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
Temporary Floor Protection - 6899645 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 23.62 inch (600 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details