Protektive Pak Cable, Coax, Rg6U, Twin, Black,100M; Coaxial Cable Type Pro Power RG6UTWINBLK

Description
CABLE, COAX, RG6U, TWIN, BLACK,100M; Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; ConductorRoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, RG6U, TWIN, BLACK,100M; Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; ConductorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Rg6U, Twin, Black,100M; Coaxial Cable Type Pro Power - 73AC8242 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rg6U, Twin, Black,100M; Coaxial Cable Type Pro Power
73AC8242
Cable, Coax, Rg6U, Twin, Black,100M; Coaxial Cable Type Pro Power 73AC8242
CABLE, COAX, RG6U, TWIN, BLACK,100M; Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; ConductorRoHS Compliant: Yes

CABLE, COAX, RG6U, TWIN, BLACK,100M; Coaxial Cable Type:RG6U; Wire Gauge:18AWG; Conductor Area CSA:0.78mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; ConductorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8242
Product Name Cable, Coax, Rg6U, Twin, Black,100M; Coaxial Cable Type Pro Power
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 100mm, Screw-Lok - G125-MC11205M3-0100F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details