COAX CABLE, RG58B/U, 328FT, 100M, BLACK; Coaxial Cable Type:RG58B; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 97K8837 |
| Product Name | Coax Cable, Rg58B/u, 328Ft, 100M, Black; Coaxial Cable Type Pro Power |
| Cable Type | Coaxial |