Protektive Pak Grommet, Sealing, 25Mm, Pk50; Grommet Type Pro Power RB1806

Description
GROMMET, SEALING, 25MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:15mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:25mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes
Description
GROMMET, SEALING, 25MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:15mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:25mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Sealing, 25Mm, Pk50; Grommet Type Pro Power - 58T2191 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sealing, 25Mm, Pk50; Grommet Type Pro Power
58T2191
Grommet, Sealing, 25Mm, Pk50; Grommet Type Pro Power 58T2191
GROMMET, SEALING, 25MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:15mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:25mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

GROMMET, SEALING, 25MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:15mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:25mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 58T2191
Product Name Grommet, Sealing, 25Mm, Pk50; Grommet Type Pro Power
Outside Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details