Protektive Pak Grommet, Sealing, 23Mm, Pk50; Grommet Type Pro Power RB1804

Description
GROMMET, SEALING, 23MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes
Description
GROMMET, SEALING, 23MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Sealing, 23Mm, Pk50; Grommet Type Pro Power - 61T4662 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sealing, 23Mm, Pk50; Grommet Type Pro Power
61T4662
Grommet, Sealing, 23Mm, Pk50; Grommet Type Pro Power 61T4662
GROMMET, SEALING, 23MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

GROMMET, SEALING, 23MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:23mm; Panel Thickness Max:4mm; Grommet Colour:Black; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 61T4662
Product Name Grommet, Sealing, 23Mm, Pk50; Grommet Type Pro Power
Outside Diameter 0.9055 inch (23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Screw Grommets - 36-771-ND - DigiKey
Keystone Electronics Corp.
View Details