Protektive Pak Grommet, Sealing, 16Mm, Pk50; Grommet Type Pro Power RB1802

Description
GROMMET, SEALING, 16MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product RoHS Compliant: Yes
Description
GROMMET, SEALING, 16MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Sealing, 16Mm, Pk50; Grommet Type Pro Power - 61T4660 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Sealing, 16Mm, Pk50; Grommet Type Pro Power
61T4660
Grommet, Sealing, 16Mm, Pk50; Grommet Type Pro Power 61T4660
GROMMET, SEALING, 16MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product RoHS Compliant: Yes

GROMMET, SEALING, 16MM, PK50; Grommet Type:Cable Retention; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Grommet Material:TPR (Thermoplastic Rubber); Mounting Hole Dia:16mm; Panel Thickness Max:4mm; Grommet Colour:Black; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 61T4660
Product Name Grommet, Sealing, 16Mm, Pk50; Grommet Type Pro Power
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V60/BLK - V60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.25 inch (57.15 mm)
Overall Thickness 2.88 inch (73.02 mm)
View Details