SCS Tape, Barricade, Pvc, Green On White 3Inx54Ft; Tape Type Scs RAISLETAPE54

Description
TAPE, BARRICADE, PVC, GREEN ON WHITE 3INX54FT; Tape Type:Marking; Tape Colour:White, Green; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:54ft; Roll Length - Metric:16.5m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE, PVC, GREEN ON WHITE 3INX54FT; Tape Type:Marking; Tape Colour:White, Green; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:54ft; Roll Length - Metric:16.5m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade, Pvc, Green On White 3Inx54Ft; Tape Type Scs - 39M5840 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade, Pvc, Green On White 3Inx54Ft; Tape Type Scs
39M5840
Tape, Barricade, Pvc, Green On White 3Inx54Ft; Tape Type Scs 39M5840
TAPE, BARRICADE, PVC, GREEN ON WHITE 3INX54FT; Tape Type:Marking; Tape Colour:White, Green; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:54ft; Roll Length - Metric:16.5m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: Yes

TAPE, BARRICADE, PVC, GREEN ON WHITE 3INX54FT; Tape Type:Marking; Tape Colour:White, Green; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:54ft; Roll Length - Metric:16.5m; Tape Width - Imperial:3"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 39M5840
Product Name Tape, Barricade, Pvc, Green On White 3Inx54Ft; Tape Type Scs
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
CushionmountT Med. Firm Combo Printing Tape - 1720 - Budnick Converting, Inc.
Specs
Type CushionmountT Med. Firm Combo Printing Tape
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details