Protektive Pak Cable, Yy, 7 Core, 1.5Mm, 50M; Cable Shielding Pro Power PPYY7C1.50 50M

Description
CABLE, YY, 7 CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, YY, 7 CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Yy, 7 Core, 1.5Mm, 50M; Cable Shielding Pro Power - 50AC6665 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Yy, 7 Core, 1.5Mm, 50M; Cable Shielding Pro Power
50AC6665
Cable, Yy, 7 Core, 1.5Mm, 50M; Cable Shielding Pro Power 50AC6665
CABLE, YY, 7 CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

CABLE, YY, 7 CORE, 1.5MM, 50M; Cable Shielding:Unscreened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6665
Product Name Cable, Yy, 7 Core, 1.5Mm, 50M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details