Protektive Pak Cable, Yy, 12 Core, 1.5Mm, 50M; Cable Shielding Pro Power PPYY12C1.50 50M

Description
CABLE, YY, 12 CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet
Description
CABLE, YY, 12 CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Yy, 12 Core, 1.5Mm, 50M; Cable Shielding Pro Power - 50AC6649 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Yy, 12 Core, 1.5Mm, 50M; Cable Shielding Pro Power
50AC6649
Cable, Yy, 12 Core, 1.5Mm, 50M; Cable Shielding Pro Power 50AC6649
CABLE, YY, 12 CORE, 1.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

CABLE, YY, 12 CORE, 1.5MM, 50M; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6649
Product Name Cable, Yy, 12 Core, 1.5Mm, 50M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details