Protektive Pak Power Cord, 2.5Mm Dc Plug, 3M, Blk; Connector To Connector Pro Power PPW00032

Description
POWER CORD, 2.5MM DC PLUG, 3M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
POWER CORD, 2.5MM DC PLUG, 3M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 2.5Mm Dc Plug, 3M, Blk; Connector To Connector Pro Power - 59Y7682 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 2.5Mm Dc Plug, 3M, Blk; Connector To Connector Pro Power
59Y7682
Power Cord, 2.5Mm Dc Plug, 3M, Blk; Connector To Connector Pro Power 59Y7682
POWER CORD, 2.5MM DC PLUG, 3M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

POWER CORD, 2.5MM DC PLUG, 3M, BLK; Connector to Connector:2.5mm DC Power Plug to 2.5mm DC Power Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 59Y7682
Product Name Power Cord, 2.5Mm Dc Plug, 3M, Blk; Connector To Connector Pro Power
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 10Amp Cord Set w/C13 Connector - 70401020183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details