Protektive Pak Barrel Pwr Cord, 2.1Mm Plug-Free End, 5M; Connector To Connector Pro Power PPW00019

Description
BARREL PWR CORD, 2.1MM PLUG-FREE END, 5M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
Description
BARREL PWR CORD, 2.1MM PLUG-FREE END, 5M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.1Mm Plug-Free End, 5M; Connector To Connector Pro Power - 70AJ6528 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.1Mm Plug-Free End, 5M; Connector To Connector Pro Power
70AJ6528
Barrel Pwr Cord, 2.1Mm Plug-Free End, 5M; Connector To Connector Pro Power 70AJ6528
BARREL PWR CORD, 2.1MM PLUG-FREE END, 5M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.1MM PLUG-FREE END, 5M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6528
Product Name Barrel Pwr Cord, 2.1Mm Plug-Free End, 5M; Connector To Connector Pro Power
Cord Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 233085-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403020244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details