Protektive Pak Barrel Pwr Cord, 2.1Mm Plug-Free End, 3M; Connector To Connector Pro Power PPW00018

Description
BARREL PWR CORD, 2.1MM PLUG-FREE END, 3M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
Description
BARREL PWR CORD, 2.1MM PLUG-FREE END, 3M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.1Mm Plug-Free End, 3M; Connector To Connector Pro Power - 70AJ6527 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.1Mm Plug-Free End, 3M; Connector To Connector Pro Power
70AJ6527
Barrel Pwr Cord, 2.1Mm Plug-Free End, 3M; Connector To Connector Pro Power 70AJ6527
BARREL PWR CORD, 2.1MM PLUG-FREE END, 3M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.1MM PLUG-FREE END, 3M; Connector to Connector:2.1mm Barrel Plug to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6527
Product Name Barrel Pwr Cord, 2.1Mm Plug-Free End, 3M; Connector To Connector Pro Power
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 180 inches - 312127-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 23M1913 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details