Protektive Pak Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 5M; Connector To Connector Pro Power PPW00011

Description
BARREL PWR CORD, 2.1MM RCPT-FREE END, 5M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
Datasheet
Description
BARREL PWR CORD, 2.1MM RCPT-FREE END, 5M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 5M; Connector To Connector Pro Power - 70AJ6524 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 5M; Connector To Connector Pro Power
70AJ6524
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 5M; Connector To Connector Pro Power 70AJ6524
BARREL PWR CORD, 2.1MM RCPT-FREE END, 5M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.1MM RCPT-FREE END, 5M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6524
Product Name Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 5M; Connector To Connector Pro Power
Cord Length 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 96 inches - 412013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
VAC13KS, India, V-Lock cord retaining, 2.0 m, Connector IEC C13, IS 694, black - 3-101-514 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details