Protektive Pak Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 3M; Connector To Connector Pro Power PPW00010

Description
BARREL PWR CORD, 2.1MM RCPT-FREE END, 3M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
Datasheet
Description
BARREL PWR CORD, 2.1MM RCPT-FREE END, 3M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 3M; Connector To Connector Pro Power - 70AJ6523 - Newark, An Avnet Company
Chicago, IL, United States
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 3M; Connector To Connector Pro Power
70AJ6523
Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 3M; Connector To Connector Pro Power 70AJ6523
BARREL PWR CORD, 2.1MM RCPT-FREE END, 3M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

BARREL PWR CORD, 2.1MM RCPT-FREE END, 3M; Connector to Connector:2.1mm DC Power Socket to Free End; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6523
Product Name Barrel Pwr Cord, 2.1Mm Rcpt-Free End, 3M; Connector To Connector Pro Power
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823735-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details