Protektive Pak Cable, Sy, 5 Core, 1.5Mm, Per M; Cable Shielding Pro Power PPSY5C1.50

Description
CABLE, SY, 5 CORE, 1.5MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Description
CABLE, SY, 5 CORE, 1.5MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Sy, 5 Core, 1.5Mm, Per M; Cable Shielding Pro Power - 37AJ0552 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Sy, 5 Core, 1.5Mm, Per M; Cable Shielding Pro Power
37AJ0552
Cable, Sy, 5 Core, 1.5Mm, Per M; Cable Shielding Pro Power 37AJ0552
CABLE, SY, 5 CORE, 1.5MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

CABLE, SY, 5 CORE, 1.5MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0552
Product Name Cable, Sy, 5 Core, 1.5Mm, Per M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details