Protektive Pak Cable, Sy, 5 Core, 0.75Mm, Per M; Cable Shielding Pro Power PPSY5C0.75

Description
CABLE, SY, 5 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, SY, 5 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Sy, 5 Core, 0.75Mm, Per M; Cable Shielding Pro Power - 37AJ0550 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Sy, 5 Core, 0.75Mm, Per M; Cable Shielding Pro Power
37AJ0550
Cable, Sy, 5 Core, 0.75Mm, Per M; Cable Shielding Pro Power 37AJ0550
CABLE, SY, 5 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SY, 5 CORE, 0.75MM, PER M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0550
Product Name Cable, Sy, 5 Core, 0.75Mm, Per M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details