The Multiconductor Shielded Cable, CY, 5 Core, 1.5 mm is designed for both flexible use and fixed installation, making it suitable for medium mechanical applications. It features a tinned copper braid screen for electromagnetic compatibility (EMC) and is compliant with RoHS standards. The cable is constructed with bare copper fine wire strands and PVC insulation, ensuring durability in various environments, including dry, damp, and wet conditions. This cable can withstand a nominal voltage of 300/500 V and a test voltage of 3,000 V AC. It operates effectively within a temperature range of -5 to +70°C for flexible use and -40 to +80°C for fixed installations. The outer sheath is made of grey PVC, and the cable is flame retardant according to IEC standards. The minimum bending radius for fixed installations is 12.5 times the cable diameter. This product is ideal for applications in measurement and control technology, as well as for connecting machine tools and control equipment.
Multiconductor Shielded Cable, CY, Per M, 5, 1.5 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 95W3552 |
| Product Name | Multiconductor Shielded Cable, Cy, Per M, 5, 1.5 Mm Rohs Compliant Pro Power |
| Standards / Certifications | RoHS |