Protektive Pak Cable, Cy, 5 Core, 0.75Mm, 50M; Cable Shielding Pro Power PPCY5C0.75 50M

Description
CABLE, CY, 5 CORE, 0.75MM, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
CABLE, CY, 5 CORE, 0.75MM, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cy, 5 Core, 0.75Mm, 50M; Cable Shielding Pro Power - 50AC6637 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cy, 5 Core, 0.75Mm, 50M; Cable Shielding Pro Power
50AC6637
Cable, Cy, 5 Core, 0.75Mm, 50M; Cable Shielding Pro Power 50AC6637
CABLE, CY, 5 CORE, 0.75MM, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

CABLE, CY, 5 CORE, 0.75MM, 50M; Cable Shielding:Screened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6637
Product Name Cable, Cy, 5 Core, 0.75Mm, 50M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details