CABLE, CY, 3 CORE, 1MM, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29AH7068 |
| Product Name | Cable, Cy, 3 Core, 1Mm, 100M; Cable Shielding Pro Power |
| Standards / Certifications | RoHS |