Protektive Pak Antistatic Tape, Pi Film, 33M X 19Mm; Tape Type Pro Power PPC224

Description
ANTISTATIC TAPE, PI FILM, 33M X 19MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet
Description
ANTISTATIC TAPE, PI FILM, 33M X 19MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Tape, Pi Film, 33M X 19Mm; Tape Type Pro Power - 65T6197 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Tape, Pi Film, 33M X 19Mm; Tape Type Pro Power
65T6197
Antistatic Tape, Pi Film, 33M X 19Mm; Tape Type Pro Power 65T6197
ANTISTATIC TAPE, PI FILM, 33M X 19MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

ANTISTATIC TAPE, PI FILM, 33M X 19MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65T6197
Product Name Antistatic Tape, Pi Film, 33M X 19Mm; Tape Type Pro Power
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Silicone Free Tensilized PTFE - 242-2 - Budnick Converting, Inc.
Specs
Type Adhesive; Silicone Free Tensilized PTFE
Thickness 0.0040 inches (0.1016 mm)
Adhesive PTFE - Skived
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details