ANTISTATIC TAPE, PI FILM, 33M X 9MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:9mm; Tape Width - Imperial:0.35"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 65T6195 |
| Product Name | Antistatic Tape, Pi Film, 33M X 9Mm; Tape Type Pro Power |
| Width | 0.3500 inches (8.89 mm) |