Protektive Pak Antistatic Tape, Pi Film, 33M X 6Mm; Tape Type Pro Power PPC221

Description
ANTISTATIC TAPE, PI FILM, 33M X 6MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet
Description
ANTISTATIC TAPE, PI FILM, 33M X 6MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Tape, Pi Film, 33M X 6Mm; Tape Type Pro Power - 65T6194 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Tape, Pi Film, 33M X 6Mm; Tape Type Pro Power
65T6194
Antistatic Tape, Pi Film, 33M X 6Mm; Tape Type Pro Power 65T6194
ANTISTATIC TAPE, PI FILM, 33M X 6MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

ANTISTATIC TAPE, PI FILM, 33M X 6MM; Tape Type:Protective Film; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65T6194
Product Name Antistatic Tape, Pi Film, 33M X 6Mm; Tape Type Pro Power
Width 0.2400 inches (6.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Skived PTFE Tape - 215-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Skived
View Details