Protektive Pak Antistatic Tape, Pi Film, 108.3Ftx0.98; Tape Backing Material Pro Power PPC215

Description
ANTISTATIC TAPE, PI FILM, 108.3FTX0.98"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTISTATIC TAPE, PI FILM, 108.3FTX0.98"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Tape, Pi Film, 108.3Ftx0.98; Tape Backing Material Pro Power - 65T6188 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Tape, Pi Film, 108.3Ftx0.98; Tape Backing Material Pro Power
65T6188
Antistatic Tape, Pi Film, 108.3Ftx0.98; Tape Backing Material Pro Power 65T6188
ANTISTATIC TAPE, PI FILM, 108.3FTX0.98"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes

ANTISTATIC TAPE, PI FILM, 108.3FTX0.98"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65T6188
Product Name Antistatic Tape, Pi Film, 108.3Ftx0.98; Tape Backing Material Pro Power
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details