Protektive Pak Antistatic Tape, Pi Film, 108.3Ftx0.47; Tape Backing Material Pro Power PPC213

Description
ANTISTATIC TAPE, PI FILM, 108.3FTX0.47"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ANTISTATIC TAPE, PI FILM, 108.3FTX0.47"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antistatic Tape, Pi Film, 108.3Ftx0.47; Tape Backing Material Pro Power - 65T6186 - Newark, An Avnet Company
Chicago, IL, United States
Antistatic Tape, Pi Film, 108.3Ftx0.47; Tape Backing Material Pro Power
65T6186
Antistatic Tape, Pi Film, 108.3Ftx0.47; Tape Backing Material Pro Power 65T6186
ANTISTATIC TAPE, PI FILM, 108.3FTX0.47"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes

ANTISTATIC TAPE, PI FILM, 108.3FTX0.47"; Tape Backing Material:PI (Polyimide) Film; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.3ft; Tape Colour:Brown; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65T6186
Product Name Antistatic Tape, Pi Film, 108.3Ftx0.47; Tape Backing Material Pro Power
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Polyimide Goldfinger Masking Tape - 303-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details