Protektive Pak Tape, Glass Cloth, 50M X 19Mm; Tape Type Pro Power PPC210

Description
TAPE, GLASS CLOTH, 50M X 19MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 50M X 19MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 50M X 19Mm; Tape Type Pro Power - 65T6183 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 50M X 19Mm; Tape Type Pro Power
65T6183
Tape, Glass Cloth, 50M X 19Mm; Tape Type Pro Power 65T6183
TAPE, GLASS CLOTH, 50M X 19MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes

TAPE, GLASS CLOTH, 50M X 19MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65T6183
Product Name Tape, Glass Cloth, 50M X 19Mm; Tape Type Pro Power
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Duct Tapes - 2231074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 1.97 inches (50 mm)
Thickness 0.0091 inches (0.2300 mm)
View Details
All Service Jacket (ASJ)Sealing Tape - 428 - Budnick Converting, Inc.
Specs
Type Adhesive; All Service Jacket (ASJ)Sealing Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Aluminum/Cloth
View Details