Protektive Pak Tape, Glass Cloth, 50M X 12Mm; Tape Type Pro Power PPC209

Description
TAPE, GLASS CLOTH, 50M X 12MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes
Datasheet
Description
TAPE, GLASS CLOTH, 50M X 12MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Glass Cloth, 50M X 12Mm; Tape Type Pro Power - 65T6182 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Glass Cloth, 50M X 12Mm; Tape Type Pro Power
65T6182
Tape, Glass Cloth, 50M X 12Mm; Tape Type Pro Power 65T6182
TAPE, GLASS CLOTH, 50M X 12MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes

TAPE, GLASS CLOTH, 50M X 12MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 65T6182
Product Name Tape, Glass Cloth, 50M X 12Mm; Tape Type Pro Power
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Duct Tapes - 1467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.97 inches (50 mm)
View Details
Aluminum Foil/Glass Cloth Tape - P100 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0065 inches (0.1651 mm)
Adhesive Aluminum/Cloth
View Details