Protektive Pak Cable, Utp, Cat 5E, White, 305M; Cable Shielding Pro Power PP7102

Description
CABLE, UTP, CAT 5E, WHITE, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:White; No. of RoHS Compliant: Yes
Datasheet
Description
CABLE, UTP, CAT 5E, WHITE, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:White; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Utp, Cat 5E, White, 305M; Cable Shielding Pro Power - 50AC7248 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Utp, Cat 5E, White, 305M; Cable Shielding Pro Power
50AC7248
Cable, Utp, Cat 5E, White, 305M; Cable Shielding Pro Power 50AC7248
CABLE, UTP, CAT 5E, WHITE, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:White; No. of RoHS Compliant: Yes

CABLE, UTP, CAT 5E, WHITE, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:White; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7248
Product Name Cable, Utp, Cat 5E, White, 305M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details