Protektive Pak Heat Shrink Tubing, 1.194Mm Id, Po, Black, Pack Of 40 6In Pieces; Shrink Ratio Pro Power PP1662

Description
HEAT SHRINK TUBING, 1.194MM ID, PO, BLACK, PACK OF 40 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:20ft; Length - Metric:6.1m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.194MM ID, PO, BLACK, PACK OF 40 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:20ft; Length - Metric:6.1m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.194Mm Id, Po, Black, Pack Of 40 6In Pieces; Shrink Ratio Pro Power - 46M2384 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.194Mm Id, Po, Black, Pack Of 40 6In Pieces; Shrink Ratio Pro Power
46M2384
Heat Shrink Tubing, 1.194Mm Id, Po, Black, Pack Of 40 6In Pieces; Shrink Ratio Pro Power 46M2384
HEAT SHRINK TUBING, 1.194MM ID, PO, BLACK, PACK OF 40 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:20ft; Length - Metric:6.1m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.194MM ID, PO, BLACK, PACK OF 40 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.047"; I.D. Supplied - Metric:1.194mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:20ft; Length - Metric:6.1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 46M2384
Product Name Heat Shrink Tubing, 1.194Mm Id, Po, Black, Pack Of 40 6In Pieces; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details