Protektive Pak Cable, Cat5E Outdoor Use, Hi Spec, 305M; Cable Shielding Pro Power PP0028

Description
CABLE, CAT5E OUTDOOR USE, HI SPEC, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black;RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT5E OUTDOOR USE, HI SPEC, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat5E Outdoor Use, Hi Spec, 305M; Cable Shielding Pro Power - 50AC7246 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat5E Outdoor Use, Hi Spec, 305M; Cable Shielding Pro Power
50AC7246
Cable, Cat5E Outdoor Use, Hi Spec, 305M; Cable Shielding Pro Power 50AC7246
CABLE, CAT5E OUTDOOR USE, HI SPEC, 305M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black;RoHS Compliant: Yes

CABLE, CAT5E OUTDOOR USE, HI SPEC, 305M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:25AWG; Conductor Area CSA:0.2mm2; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Black;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7246
Product Name Cable, Cat5E Outdoor Use, Hi Spec, 305M; Cable Shielding Pro Power
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details