Heat-Shrink Tubing, 2 Pro Power from Newark, An Avnet Company, is a 2:1 normal wall heat shrink tubing designed for various applications. It is halogen-free and operates effectively within a temperature range of -55°C to +125°C, with a minimum shrink temperature of 70°C and a full recovery temperature of 120°C. The tubing is made from modified radiation cross-linked polyolefin, providing flexibility and quick shrinkage, making it suitable for protecting temperature-sensitiv
HEAT-SHRINK TUBING, 2:1, BROWN, 12.5MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 77AH4849 |
| Product Name | Heat-Shrink Tubing, 2 Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |