Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP002711

Description
HEAT-SHRINK TUBING, 2:1, BLACK, 6.5MM ROHS COMPLIANT: YES
Description
HEAT-SHRINK TUBING, 2:1, BLACK, 6.5MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Heat-Shrink Tubing, 2 Pro Power from Newark, An Avnet Company, is a 2:1 normal wall heat shrink tubing made from modified radiation cross-linked polyolefin. It is halogen-free and operates within a temperature range of -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 120°C. The tubing is designed for applications requiring protection of temperature-sensitive components, such as PVC jacketed wires and cables, and offers good mechanical and electrical performance. The tubing features a shrink ratio of 2:1 and is available in standard colors including black, brown, blue, white, red, and yellow. It meets the Sony-SS-00259 standard and exhibits a tensile strength of ,â 10.4 MPa and an ultimate elongation of ,â 200%. The product also demonstrates excellent heat aging stability, passing tests for heat shock and flammability. It is available in various sizes, with internal diameters ranging from 1.6 mm to 50.8 mm, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

Heat-Shrink Tubing, 2 Pro Power from Newark, An Avnet Company, is a 2:1 normal wall heat shrink tubing made from modified radiation cross-linked polyolefin. It is halogen-free and operates within a temperature range of -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 120°C. The tubing is designed for applications requiring protection of temperature-sensitive components, such as PVC jacketed wires and cables, and offers good mechanical and electrical performance. The tubing features a shrink ratio of 2:1 and is available in standard colors including black, brown, blue, white, red, and yellow. It meets the Sony-SS-00259 standard and exhibits a tensile strength of ,â 10.4 MPa and an ultimate elongation of ,â 200%. The product also demonstrates excellent heat aging stability, passing tests for heat shock and flammability. It is available in various sizes, with internal diameters ranging from 1.6 mm to 50.8 mm, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 77AH4774 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
77AH4774
Heat-Shrink Tubing, 2 Pro Power 77AH4774
HEAT-SHRINK TUBING, 2:1, BLACK, 6.5MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLACK, 6.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 77AH4774
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
3 suppliers
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details