Protektive Pak Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power PP002704

Description
CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power - 28AH4731 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power
28AH4731
Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power 28AH4731
CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4731
Product Name Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Polystyrene Cable Gland - 5202485 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 1.38 to 1.57 inch (35 to 40 mm)
View Details