Protektive Pak Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power PP002703

Description
CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power - 28AH4730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power
28AH4730
Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power 28AH4730
CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4730
Product Name Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248715 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details