Protektive Pak Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power PP002697

Description
CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power - 28AH4724 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power
28AH4724
Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power 28AH4724
CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 14MM-18MM; Thread Size - Imperial:-; Thread Size - Metric:PG21; Cable Diameter Min:14mm; Cable Diameter Max:18mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4724
Product Name Cable Gland, Brass, 14Mm-18Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 17-1478769-3-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Brass Cable Glands - MIV-Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details