Protektive Pak Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power PP002696

Description
CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power - 28AH4723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power
28AH4723
Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power 28AH4723
CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 11MM-14MM; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:11mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4723
Product Name Cable Gland, Brass, 11Mm-14Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305509 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details